General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
PROGRAMMABLE AMPLIFIER, 900kHz, MSOP-8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:1.8V to 5.5V; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8MSOP
Special Purpose Amplifiers Dual Selectable Gain Amplifiers
IC OPAMP GP 1 CIRCUIT 8MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6G03-E/MS-ND | 31K2985 | MCP6G03-E/MS | MCP6G03-E/MS | MCP6G03-E/MS | MCP6G03-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Programmable Amplifier, 900Khz, Msop-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | |||
| Slew Rate | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |