Win Source Part Number: 1355393-MCP6G02T-E/S
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Fake Threat In the Open Market: 44 pct.
Type: Variable Gain Amplifier
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP6G02
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Applications: Driver
REACH Status: REACH Unaffected
ECCN: EAR99
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6G02T-E/SN from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6G02T-E/SN can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Driver 8-SOIC
Special Purpose Amplifiers Single Selectable Gain Amplifiers
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Variable Gain Amplifier IC Driver 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1355393-MCP6G02T-E/SN | 771-MCP6G02T-E/SN | MCP6G02T-E/SNTR-ND | MCP6G02T-E/SN | MCP6G02T-E/SN | MCP6G02T-E/SN | MCP6G02T-E/SN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |