General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
PROGRAMMABLE AMPLIFIER, 900kHz, 5-SOT-23; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:1.8V to 5.5V RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Special Purpose Amplifiers Sngl 1.8V1MHz Gain Blk E temp
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6G01UT-E/OTCT-ND | MCP6G01UT-E/OT | 31K2984 | MCP6G01UT-E/OT | MCP6G01UT-E/OT | MCP6G01UT-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Programmable Amplifier, 900Khz, 5-Sot-23; No. Of Channels Microchip | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | |||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |