Manufacturer: Microchip Technology
Win Source Part Number: 058397-MCP6G01T-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 900kHz
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): MCP6G01-E/SN; MCP6G01-E/OT; MCP6G01T-E/OT; MCP6G01UT-E/OT;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
110uA Sel. Gain Amplifier,MCP6G01T-E
110uA Sel. Gain Amplifier,MCP6G01T-E
110uA Sel. Gain Amplifier,MCP6G01T-E
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6G01T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6G01T-E/OT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
SELECTABLE GAIN AMP, 900KHZ, 125DEG C; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:1.8V to 5.5V; No. of Pins:5PinsRoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Special Purpose Amplifiers Single Selectable Gain Amplifier
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 058397-MCP6G01T-E/OT | 6665694 | 6665694P | 687-MCP6G01T-E/OT | MCP6G01T-E/OTDKR-ND | MCP6G01T-E/OT | MCP6G01T-E/OT | 41AH8483 | MCP6G01T-E/OT | MCP6G01T-E/OT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6G01T-E/OT | Programmable Gain Amplifiers | Programmable Gain Amplifiers | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Selectable Gain Amp, 900Khz, 125Deg C; No. Of Channels Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | ||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs |