Microchip Technology, Inc. 110 µA Selectable Gain Amplifier MCP6G01

Description
The Microchip Technology Inc. MCP6G01/1R/1U/2/3/4 are analog Selectable Gain Amplifiers (SGA). They can be configured for gains of +1 V/V, +10 V/V, and +50 V/V through the Gain Select input pin(s). The Chip Select pin on the MCP6G03 can put it into shutdown to conserve power. These SGAs are optimized for single supply applications requiring reasonable quiescent current and speed. Additional Features Tri-State Control Pin. 3 Gain Selections: - +1, +10, +50 V/V One Gain Select Input per Amplifier Rail-to-Rail Input and Output Low Gain Error: ±1% (max.) High Bandwidth: 250 kHz to 900 kHz (typ.) Low Supply Current: 110 µA (typ.)
Datasheet
Description
The Microchip Technology Inc. MCP6G01/1R/1U/2/3/4 are analog Selectable Gain Amplifiers (SGA). They can be configured for gains of +1 V/V, +10 V/V, and +50 V/V through the Gain Select input pin(s). The Chip Select pin on the MCP6G03 can put it into shutdown to conserve power. These SGAs are optimized for single supply applications requiring reasonable quiescent current and speed. Additional Features Tri-State Control Pin. 3 Gain Selections: - +1, +10, +50 V/V One Gain Select Input per Amplifier Rail-to-Rail Input and Output Low Gain Error: ±1% (max.) High Bandwidth: 250 kHz to 900 kHz (typ.) Low Supply Current: 110 µA (typ.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 µA Selectable Gain Amplifier - MCP6G01 - Microchip Technology, Inc.
Chandler, AZ, United States
110 µA Selectable Gain Amplifier
MCP6G01
110 µA Selectable Gain Amplifier MCP6G01
The Microchip Technology Inc. MCP6G01/1R/1U/2/3/4 are analog Selectable Gain Amplifiers (SGA). They can be configured for gains of +1 V/V, +10 V/V, and +50 V/V through the Gain Select input pin(s). The Chip Select pin on the MCP6G03 can put it into shutdown to conserve power. These SGAs are optimized for single supply applications requiring reasonable quiescent current and speed. Additional Features Tri-State Control Pin. 3 Gain Selections: - +1, +10, +50 V/V One Gain Select Input per Amplifier Rail-to-Rail Input and Output Low Gain Error: ±1% (max.) High Bandwidth: 250 kHz to 900 kHz (typ.) Low Supply Current: 110 µA (typ.)

The Microchip Technology Inc. MCP6G01/1R/1U/2/3/4 are analog Selectable Gain Amplifiers (SGA). They can be configured for gains of +1 V/V, +10 V/V, and +50 V/V through the Gain Select input pin(s). The Chip Select pin on the MCP6G03 can put it into shutdown to conserve power. These SGAs are optimized for single supply applications requiring reasonable quiescent current and speed.

Additional Features

    • Tri-State Control Pin.
    • 3 Gain Selections: - +1, +10, +50 V/V
    • One Gain Select Input per Amplifier
    • Rail-to-Rail Input and Output
    • Low Gain Error: ±1% (max.)
    • High Bandwidth: 250 kHz to 900 kHz (typ.)
    • Low Supply Current: 110 µA (typ.)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6G01
Product Name 110 µA Selectable Gain Amplifier
Package Type ['MSOP', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1922413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details