The MCP669T-E/ML is a quad operational amplifier with a rail-to-rail output, designed for high-speed applications. It features a gain-bandwidth product of 60 MHz and a slew rate of 32 V/µs, making it suitable for driving A/D converters and multi-pole active filters. The device operates within a supply voltage range of +2.5V to +5.5V and has a low supply current of 6.0 mA per channel, with a low-power mode consuming only 1 µA per channel. It exhibits low input bias current of 4 pA and a noise level of 6.8 nV/,àöHz at 1 MHz. The MCP669T-E/ML is specified for an extended temperature range of -40°C to +125°C, ensuring reliability in various environments. It is available in a 16-lead QFN package, making it suitable for compact designs.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
IC OPAMP GP 4 CIRCUIT 16QFN
IC OPAMP GP 4 CIRCUIT 16QFN
Operational Amplifiers - Op Amps Quad 60MHz OP w/CS E temp
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP669T-E/ML-ND | MCP669T-E/ML | MCP669T-E/ML | MCP669T-E/ML | MCP669T-E/ML |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||
| Slew Rate | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 16-VQFN Exposed Pad | Surface Mount | 16-VQFN Exposed Pad |