General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP Product overview: MCP665T-E/UN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP665T-E/UN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339256-MCP665T-E/UN
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 32V/µs
Gain Bandwidth Product: 60 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 1.8 mV
Current - Supply: 6mA (x2 Channels)
Current - Output / Channel: 90 mA
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP665
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 2 CIRCUIT 10MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
Operational Amplifiers - Op Amps Dual 60MHz OP w /CS E temp
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP665T-E/UN-ND | 687-MCP665T-E/UN | 1339256-MCP665T-E/UN | MCP665T-E/UN | MCP665T-E/UN | MCP665T-E/UN | MCP665T-E/UN | MCP665T-E/UN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | ||||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 2.5 V |