Microchip Technology, Inc. 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP665

Description
The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP665 provides two Chip Select pins which support a low power mode of operation. In addition, this device features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet
Description
The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP665 provides two Chip Select pins which support a low power mode of operation. In addition, this device features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp - MCP665 - Microchip Technology, Inc.
Chandler, AZ, United States
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
MCP665
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP665
The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP665 provides two Chip Select pins which support a low power mode of operation. In addition, this device features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us

The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • The MCP665 provides two Chip Select pins which support a low power mode of operation.
    • In addition, this device features:
      • High Gain Bandwidth of 60 MHz
      • Short Circuit Current of 90 mA
      • Noise: 6.8nV/rtHz
      • Rail-to-Rail Output
      • Slew Rate: 27 V/us
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP665
Product Name 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
Package Type ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Analog - MTLT1028AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89896012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details