General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 10DFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 10DFN
Operational Amplifiers - Op Amps Dual 60MHz OP w /CS E temp
OP AMP, 60MHz, 32V/uS, 8mV, 10-DFN; No. of Amplifiers:2 Amplifier; Bandwidth:60MHz; Slew Rate:32V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP665-E/MF-ND | MCP665-E/MF | MCP665-E/MF | MCP665-E/MF | MCP665-E/MF | 24R6850 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op Amp, 60Mhz, 32V/us, 8Mv, 10-Dfn; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 2.5 V |