General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP AMP, 60MHZ, 32V/uS, 1.8mV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:60MHz; Slew Rate:32V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad 60MHz OP E temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP664-E/ST-ND | 55T3287 | MCP664-E/ST | MCP664-E/ST | MCP664-E/ST | MCP664-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amp, 60Mhz, 32V/us, 1.8Mv, Tssop-14; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |||
| Slew Rate | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |