Microchip Technology, Inc. 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP663

Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP663 features a Chip Select Pin that supports a low power mode of operation. In addition, the MCP663 features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet
Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP663 features a Chip Select Pin that supports a low power mode of operation. In addition, the MCP663 features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp - MCP663 - Microchip Technology, Inc.
Chandler, AZ, United States
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
MCP663
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP663
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP663 features a Chip Select Pin that supports a low power mode of operation. In addition, the MCP663 features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us

The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • The MCP663 features a Chip Select Pin that supports a low power mode of operation.
    • In addition, the MCP663 features:
      • High Gain Bandwidth of 60 MHz
      • Short Circuit Current of 90 mA
      • Noise: 6.8nV/rtHz
      • Rail-to-Rail Output
      • Slew Rate: 27 V/us
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP663
Product Name 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
Package Type ['SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
LM139A Quad Differential Comparator - 5962-8773901CA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC,SOIC
View Details
2 suppliers
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details