Win Source Part Number: 1260533-MCP662T-E/MF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 32V/µs
Gain Bandwidth Product: 60 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 1.8 mV
Current - Supply: 6mA (x2 Channels)
Current - Output / Channel: 90 mA
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP662
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 2 CIRCUIT 8DFN Product overview: MCP662T-E/MF from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP662T-E/MF can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps Dual 60MHz OP E temp
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1260533-MCP662T-E/MF | 687-MCP662T-E/MF | MCP662T-E/MF-ND | MCP662T-E/MF | MCP662T-E/MF | MCP662T-E/MF | MCP662T-E/MF | 536-MCP662T-E/MF |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8DFN |
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | ||||
| VOS | 1.8 millivolts | 1.8 millivolts | ||||||
| IBIAS | 6.00E-6 µA | 6.00E-6 µA | ||||||
| GBW | 60 MHz | 60 MHz | ||||||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | 3.20E-5 V/µs |