Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1209247-MCP661DM-LD
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Standard Package: 1
Function: Line Driver
Supplied Contents: Board(s)
Primary Attributes: 30MHz Solution, 50Ohm Line (Coax) Driver
Embedded: No
Utilized IC / Part: MCP661
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: MCP661DMLD
Base Product Number: MCP661
MCP661 Line Driver Interface Evaluation Board
BOARD DEMO MCP661 LINE DRIVER
MCP662, MCP665, LINE DRIVER, DEMO BOARD; Silicon Manufacturer:Microch
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | MCP661DM-LD | 1209247-MCP661DM-LD | MCP661DM-LD-ND | MCP661DM-LD | 53R0115 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Mcp662, Mcp665, Line Driver, Demo Board; Silicon Manufacturer Microchip |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |