Microchip Technology, Inc. 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP661

Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet
Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp - MCP661 - Microchip Technology, Inc.
Chandler, AZ, United States
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
MCP661
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP661
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us

The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • High Gain Bandwidth of 60 MHz
    • Short Circuit Current of 90 mA
    • Noise: 6.8nV/rtHz
    • Rail-to-Rail Output
    • Slew Rate: 27 V/us
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP661
Product Name 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
Package Type ['TDFN', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1906634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
LM139AQML Low Power Low Offset Voltage Quad Comparator - 5962-8773901XA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLT1013QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Video Amps and Modules - 5962-8962001PA - Lingto Electronic Limited
Specs
Device Type Video / Wideband Amplifiers
View Details