IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP661-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP661-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1221197-MCP661-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 6pA
Voltage - Input Offset: 1.8mV
Family Name: MCP661
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 32 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): LMC2001AIM; LMC2001AIMX/NOPB; LMC2001AIMX;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, 60MHZ, 32V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:60MHz; Slew Rate:32V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single 60MHz OP E temp
IC OPAMP GP 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-MCP661-E/SN | MCP661-E/SN-ND | 1221197-MCP661-E/SN | MCP661-E/SN | MCP661-E/SN | 24R6842 | MCP661-E/SN | MCP661-E/SN | 536-MCP661-E/SN |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP661-E/SN | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 60Mhz, 32V/us, Soic-8; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 1 CIRCUIT 8SOIC |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 volts | 2.5 to 5.5 volts | |||||||
| Quiescent Current (IQ) | 9000 to ? microamps | ||||||||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | |||
| Bandwidth | 60 MHz | 60 MHz | 60 MHz |