General Purpose Amplifier 3 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 3 CIRCUIT 14TSSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Triple 60MHz OP E temp
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP660T-E/ST-ND | MCP660T-E/ST | MCP660T-E/ST | MCP660T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |
| Slew Rate | 32 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |