General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 3 CIRCUIT 14SOIC
IC OPAMP GP 3 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Triple 60MHz OP E temp
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP660T-E/SL-ND | MCP660T-E/SL | MCP660T-E/SL | MCP660T-E/SL | MCP660T-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||
| Slew Rate | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 90 mA | SOIC; 14-SOIC (0.154\", 3.90mm Width) |