General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QFN (4x4)
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QFN (4x4)
IC OPAMP GP 3 CIRCUIT 16QFN
IC OPAMP GP 3 CIRCUIT 16QFN
Operational Amplifiers - Op Amps Triple 60MHz OP w/CS E temp
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP660T-E/ML-ND | MCP660T-E/ML | MCP660T-E/ML | MCP660T-E/ML | MCP660T-E/ML |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||
| Slew Rate | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 90 mA |