Microchip Technology, Inc. 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP660

Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Triple Output for Video Applications High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 32 V/us
Datasheet
Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Triple Output for Video Applications High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 32 V/us
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp - MCP660 - Microchip Technology, Inc.
Chandler, AZ, United States
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
MCP660
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP660
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Triple Output for Video Applications High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 32 V/us

The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • Triple Output for Video Applications
    • High Gain Bandwidth of 60 MHz
    • Short Circuit Current of 90 mA
    • Noise: 6.8nV/rtHz
    • Rail-to-Rail Output
    • Slew Rate: 32 V/us
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP660
Product Name 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
Package Type ['QFN', 'TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906338P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
LT1014A Quad Precision Operational Amplifiers - 5962-89677012A - Texas Instruments
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details