General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Triple 60MHz OP E temp
IC OPAMP GP 3 CIRCUIT 14SOIC
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 3 CIRCUIT 14SOIC
OP AMP, HIGH GAIN, 60MHZ, 32V/us, 1.8mV, NSOIC-14; No. of Amplifiers:3 Amplifier; Bandwidth:60MHz; Slew Rate:32V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP660-E/SL-ND | MCP660-E/SL | MCP660-E/SL | MCP660-E/SL | MCP660-E/SL | 55T3281 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, High Gain, 60Mhz, 32V/us, 1.8Mv, Nsoic-14; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |||
| Slew Rate | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |