IC COMPARATOR 1 GEN PUR SOT23-6 Product overview: MCP65R46T-1202E/CHY from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP65R46T-1202E/
Comparator 3uA OpenDrain 1.2Vref SOT23-6
SingleOpenDrain Comparator1.2V Reference
Comparator 3uA OpenDrain 1.2Vref SOT23-6
COMPARATOR, SINGLE, 6-SOT-23; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Single, Low Power, 1, 4 s, 1.8V to 5.5V, SOT-23, 6 RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6
IC COMPARATOR 1.2V REF SOT-23-6
Analog Comparators Single Open Drain Comparator 1.2V Ref
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-MCP65R46T-1202E/CHY | 7272347 | 7272347P | 1653304 | 23T2821 | 27T2911 | MCP65R46T-1202E/CHY | MCP65R46T-1202E/CHY | MCP65R46T-1202E/CHY |
| Product Name | SOT23 Linear Comparator IC | Comparators | Comparators | Comparators | Comparator, Single, 6-Sot-23; Comparator Type Microchip | Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant Microchip | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT-23 | SOT; SOT23; SOT-23-6 | |||
| Number of Pins | 6 | 6 | 6 | 6 | 6 |