Microchip Technology, Inc. 3 µA Comparator with Integrated Reference MCP65R46

Description
The MCP65R46 single, open drain output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R46 can be used as a level-shifter from 1.6V to 10V using a pull-up resistor. It can also be used as a wired-OR logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Open Drain Output Comparator 4us Propogation Delay Integrated Voltage Reference, 1.21V or 2.4V Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 2.5uA (typical) Small 6-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Description
The MCP65R46 single, open drain output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R46 can be used as a level-shifter from 1.6V to 10V using a pull-up resistor. It can also be used as a wired-OR logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Open Drain Output Comparator 4us Propogation Delay Integrated Voltage Reference, 1.21V or 2.4V Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 2.5uA (typical) Small 6-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 µA Comparator with Integrated Reference - MCP65R46 - Microchip Technology, Inc.
Chandler, AZ, United States
3 µA Comparator with Integrated Reference
MCP65R46
3 µA Comparator with Integrated Reference MCP65R46
The MCP65R46 single, open drain output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R46 can be used as a level-shifter from 1.6V to 10V using a pull-up resistor. It can also be used as a wired-OR logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Open Drain Output Comparator 4us Propogation Delay Integrated Voltage Reference, 1.21V or 2.4V Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 2.5uA (typical) Small 6-pin SOT-23 Package AEC-Q100 Grade 1

The MCP65R46 single, open drain output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R46 can be used as a level-shifter from 1.6V to 10V using a pull-up resistor. It can also be used as a wired-OR logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Single, Open Drain Output Comparator
    • 4us Propogation Delay
    • Integrated Voltage Reference, 1.21V or 2.4V
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 2.5uA (typical)
    • Small 6-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP65R46
Product Name 3 µA Comparator with Integrated Reference
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1223297 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Comparators - 5962R9673801VDA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details