IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MCP65R41T-2402E/CHY from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP65R41T-2402E/
Manufacturer: Microchip Technology
Win Source Part Number: 788336-MCP65R41T-240
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Mounting: SMD
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 1
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 5mV
Family Name: MCP65R41
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 4μA
Voltage - Input Offset (Maximum): 10mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): TLV3012AIDBVR; TLV3012AIDBVRG4; TLV3012AIDBVTG4; TLV3012AIDBVT;
Introduction Date: December 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Analog Comparators Single Push/Pull Comparator 2.4V Ref
IC COMPARATOR 2.4V REF SOT-23-6
Comparator with Voltage Reference CMOS, Push-Pull, TTL SOT-23-6
Analogue Comparator, Single, Low Power, 1, 4 s, 1.8V to 5.5V, SOT-23, 6 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP65R41T-2402E/CHY | 788336-MCP65R41T-2402E/CHY | MCP65R41T-2402E/CHY | MCP65R41T-2402E/CHY | MCP65R41T-2402E/CHY | 27T2910 |
| Product Name | 1 W SOT23 Linear Comparator IC | Linear - Linear - Comparators - MCP65R41T-2402E/CHY | Analog Comparators | Linear - Comparators | Comparators | Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 |