Microchip Technology, Inc. 1 W SOT23 Linear Comparator IC MCP65R41T-1202E/CHY

Description
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MCP65R41T-1202E/CHY from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP65R41T-1202E/ CHY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MCP65R41T-1202E/CHY from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP65R41T-1202E/ CHY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 W SOT23 Linear Comparator IC
692-MCP65R41T-1202E/CHY
1 W SOT23 Linear Comparator IC 692-MCP65R41T-1202E/CHY
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MCP65R41T-1202E/CHY from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP65R41T-1202E/ CHY can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MCP65R41T-1202E/CHY from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP65R41T-1202E/CHY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - MCP65R41T-1202E/CHY - 788335-MCP65R41T-1202E/CHY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP65R41T-1202E/CHY
788335-MCP65R41T-1202E/CHY
Linear - Linear - Comparators - MCP65R41T-1202E/CHY 788335-MCP65R41T-1202E/CHY
Manufacturer: Microchip Technology Win Source Part Number: 788335-MCP65R41T-120 2E/CHY Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Mounting: SMD Output Type: CMOS, Push-Pull, TTL Number of Elements: 1 Current - Output (Typ): 50mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 5mV Family Name: MCP65R41 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Dual Supply Voltage (±): 1.8 V ~ 5.5 V Maximum Quiescent Current: 4μA Voltage - Input Offset (Maximum): 10mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 8μs Alternative Parts (Cross-Reference): TLV3012AIDBVR; TLV3012AIDBVRG4; TLV3012AIDBVTG4; TLV3012AIDBVT; Introduction Date: December 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788335-MCP65R41T-1202E/CHY
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Mounting: SMD
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 1
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 5mV
Family Name: MCP65R41
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 4μA
Voltage - Input Offset (Maximum): 10mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): TLV3012AIDBVR; TLV3012AIDBVRG4; TLV3012AIDBVTG4; TLV3012AIDBVT;
Introduction Date: December 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Comparators - MCP65R41T-1202E/CHY - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MCP65R41T-1202E/CHY
Linear - Comparators MCP65R41T-1202E/CHY
IC COMPARATOR 1.2V REF SOT-23-6

IC COMPARATOR 1.2V REF SOT-23-6

Supplier's Site Datasheet
Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant Microchip - 27T2909 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant Microchip
27T2909
Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant Microchip 27T2909
Analogue Comparator, Single, Low Power, 1, 4 s, 1.8V to 5.5V, SOT-23, 6 RoHS Compliant: Yes

Analogue Comparator, Single, Low Power, 1, 4 s, 1.8V to 5.5V, SOT-23, 6 RoHS Compliant: Yes

Supplier's Site
Comparators - MCP65R41T-1202E/CHY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparator with Voltage Reference CMOS, Push-Pull, TTL SOT-23-6

Comparator with Voltage Reference CMOS, Push-Pull, TTL SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP65R41T-1202E/CHY
Analog Comparators MCP65R41T-1202E/CHY
Analog Comparators Single Push/Pull Comparator 1.2V Ref

Analog Comparators Single Push/Pull Comparator 1.2V Ref

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-MCP65R41T-1202E/CHY 788335-MCP65R41T-1202E/CHY MCP65R41T-1202E/CHY 27T2909 MCP65R41T-1202E/CHY MCP65R41T-1202E/CHY
Product Name 1 W SOT23 Linear Comparator IC Linear - Linear - Comparators - MCP65R41T-1202E/CHY Linear - Comparators Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant Microchip Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data