Microchip Technology, Inc. 50 MHz, 200 µV Op Amps with mCal MCP659

Description
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Two Chip Select/Calibration Pins Small 16-pin 4x4 QFN Package AEC-Q100 Grade 1
Datasheet
Description
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Two Chip Select/Calibration Pins Small 16-pin 4x4 QFN Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 MHz, 200 µV Op Amps with mCal - MCP659 - Microchip Technology, Inc.
Chandler, AZ, United States
50 MHz, 200 µV Op Amps with mCal
MCP659
50 MHz, 200 µV Op Amps with mCal MCP659
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Two Chip Select/Calibration Pins Small 16-pin 4x4 QFN Package AEC-Q100 Grade 1

The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • mCal Technology: On chip self-calibration
    • 50MHz GBWP
    • High Output Drive Current
    • Rail-to-Rail Output
    • Two Chip Select/Calibration Pins
    • Small 16-pin 4x4 QFN Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP659
Product Name 50 MHz, 200 µV Op Amps with mCal
Package Type ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Operational Amplifier IC - 687-LT1028AMJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLT1078AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
20 - 40 GHz 8 Watt GaN Amplifier - QPA2640T - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die on Tab
Operating Range Military
View Details
2 suppliers