General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
IC OPAMP GP 4 CIRCUIT 16QFN Product overview: MCP659-E/ML from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP659-E/ML can be used for catalog matching and distributor lookup.
Quad, 50MHz OP, Dual mCal, E temp
Manufacturer: Microchip Technology
Win Source Part Number: 926722-MCP659-E/ML
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP659
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 4 CIRCUIT 16QFN
Operational Amplifiers - Op Amps Quad 50MHz OP Dual mCal E temp
IC OPAMP GP 4 CIRCUIT 16QFN
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
IC, OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP659-E/ML-ND | 687-MCP659-E/ML | 434294 | 926722-MCP659-E/ML | MCP659-E/ML | MCP659-E/ML | MCP659-E/ML | MCP659-E/ML | 41T4168 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Comparators | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP659-E/ML | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||||||
| Slew Rate | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | 30 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-VQFN Exposed Pad | Tube | VQFN | 16-QFN (4x4) | Surface Mount | 16-VQFN Exposed Pad |