Microchip Technology, Inc. 1.8V Low-Power Open-Drain Output Comparator MCP6569

Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Quad, Open Drain Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet
Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Quad, Open Drain Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Low-Power Open-Drain Output Comparator - MCP6569 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V Low-Power Open-Drain Output Comparator
MCP6569
1.8V Low-Power Open-Drain Output Comparator MCP6569
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Quad, Open Drain Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 14-pin TSSOP Package AEC-Q100 Grade 1

These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Quad, Open Drain Outputs
    • 47ns Propogation Delay
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 100uA (typical)
    • Small 14-pin TSSOP Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6569
Product Name 1.8V Low-Power Open-Drain Output Comparator
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1914838 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Microphone
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details