Comparator quad +1.8V open-drain TSSOP14
Comparator quad +1.8V open-drain TSSOP14
Comparator quad +1.8V open-drain TSSOP14
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6569-E/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6569-E/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078224-MCP6569-E/ST
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 130µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV3494AIPWR; MCP6564-E/ST; MCP6564T-E/ST; MCP6569T-E/ST; MAX9094AUD+; MAX9095AUD+; MAX9095AUD+TMCP6569-
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP6569EST
Base Product Number: MCP6569
COMPARATOR, Quad, 20 ns, 14TSSOP; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:34ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Quad, Low Power, 4, 34 ns, 1.8V to 5.5V, TSSOP, 14 RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
Analog Comparators Quad 18V Open Drain Comparator E temp
IC COMP QUAD 1.8V OD 14-TSSOP
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 7387045P | 7387045 | 1597414 | 692-MCP6569-E/ST | 1078224-MCP6569-E/ST | 54M4950 | 84R7344 | MCP6569-E/ST | MCP6569-E/ST | MCP6569-E/ST |
| Product Name | Comparators | Comparators | Comparators | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparator, Quad, 20 Ns, 14Tssop; Comparator Type Microchip | Analogue Comparator, Quad, Low Power, 4, 34 Ns, 1.8V To 5.5V, Tssop, 14 Rohs Compliant Microchip | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | Open Drain; Open Drain | Open Drain; Open drain | Open Drain; Open drain | CMOS; CMOS, Open-Drain | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; Tssop | Tube | 14-TSSOP (0.173", 4.40mm Width) | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Number of Pins | 14 | 14 | 14 | 14 | 14 | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 3 volts | 1.8 to 5.5 volts |