Quad 1.8V Open Drain Comparator, E temp
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: MCP6569-E/SL from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6569-E/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321035-MCP6569-E/SL
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: General Purpose
Standard Package: 57
Mounting: Surface Mount
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 130µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6569ESL,MCP6569-E
Base Product Number: MCP6569
RoHS Status: ROHS3 Compliant
IC COMP QUAD 1.8V OD 14-SOIC
HIGH SPEED COMPARATOR, QUAD, 49NS, SOIC-14; Comparator Type:High Speed; No. of Comparators:4 Comparators; Response Time:56ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Analogue Comparator, Quad, High Speed, 4, 56 ns, 1.8V to 5.5V, SOIC, 14 RoHS Compliant: Yes
Analog Comparators Quad 18V Open Drain Comparator E temp
Comparator General Purpose CMOS, Open-Drain 14-SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 649556 | 692-MCP6569-E/SL | 1321035-MCP6569-E/SL | MCP6569-E/SL | 54M4949 | 25R4760 | MCP6569-E/SL | MCP6569-E/SL |
| Product Name | Comparators | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | High Speed Comparator, Quad, 49Ns, Soic-14; Comparator Type Microchip | Analogue Comparator, Quad, High Speed, 4, 56 Ns, 1.8V To 5.5V, Soic, 14 Rohs Compliant Microchip | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | Push Pull | CMOS; CMOS, Open-Drain | ||||||
| Package Type | SOIC; SOIC | Tube | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Number of Pins | 14 | 14 | 14 | |||||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts |