Manufacturer: Microchip Technology
Win Source Part Number: 852637-MCP6567T-E/SN
Features: Comparator
Package: Reel - TR
Family Name: MCP6567
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6567T-E/SNTR, MCP6567T-E/SNCT, MCP6567T-E/SNDKR
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6567T-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6567T-E/SN can be used for catalog matching and distributor lookup.
COMPARATOR, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes
Analog Comparators Dual 18V Open Drain Comparator E temp
Comparator General Purpose CMOS, Open-Drain 8-SOIC
IC COMP DUAL 1.8V OD 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 852637-MCP6567T-E/SN | 692-MCP6567T-E/SN | 02AH4532 | MCP6567T-E/SN | MCP6567T-E/SN | MCP6567T-E/SN |
| Product Name | Linear - Linear - Comparators - MCP6567T-E/SN | Linear Comparator IC | Comparator, -40 To 125Deg C; Comparator Type Microchip | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |