IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6567T-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6567T-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884290-MCP6567T-E/MS
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Open-Drain 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6567
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6567T-E/MSCT, MCP6567T-E/MSDKR, MCP6567T-E/MSTR
Dual 1.8V Open Drain Comparator, E temp
IC COMP DUAL 1.8V OD 8-MSOP
COMPARATOR, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Drain 8-MSOP
Analog Comparators Dual 18V Open Drain Comparator E temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-MCP6567T-E/MS | 884290-MCP6567T-E/MS | 649583 | MCP6567T-E/MS | 02AH4531 | MCP6567T-E/MS | MCP6567T-E/MS |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6567T-E/MS | Comparators | Linear - Comparators | Comparator, -40 To 125Deg C; Comparator Type Microchip | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | SOIC; SOIC | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Number of Pins | 8 | 14 | 8 |