Microchip Technology, Inc. 1.8V Low-Power Open-Drain Output Comparator MCP6567

Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Open Drain Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 8-pin MSOP Package AEC-Q100 Grade 1
Datasheet
Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Open Drain Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 8-pin MSOP Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Low-Power Open-Drain Output Comparator - MCP6567 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V Low-Power Open-Drain Output Comparator
MCP6567
1.8V Low-Power Open-Drain Output Comparator MCP6567
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Open Drain Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 8-pin MSOP Package AEC-Q100 Grade 1

These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Dual, Open Drain Outputs
    • 47ns Propogation Delay
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 100uA (typical)
    • Small 8-pin MSOP Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6567
Product Name 1.8V Low-Power Open-Drain Output Comparator
Package Type ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751102QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details