Manufacturer: Microchip Technology
Win Source Part Number: 926721-MCP6567-E/SN
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Open-Drain 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6567
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6567-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6567-E/SN can be used for catalog matching and distributor lookup.
Dual 1.8V Open Drain Comparator, E temp
Comparator General Purpose CMOS, Open-Drain 8-SOIC
Analogue Comparator, Dual, High Speed, 2, 56 ns, 1.8V to 5.5V, SOIC, 8 RoHS Compliant: Yes
IC COMP DUAL 1.8V OD 8-SOIC
Analog Comparators Dual 18V Open Drain Comparator E temp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 926721-MCP6567-E/SN | 692-MCP6567-E/SN | 649394 | MCP6567-E/SN | 25R4759 | MCP6567-E/SN | MCP6567-E/SN |
| Product Name | Linear - Linear - Comparators - MCP6567-E/SN | Linear Comparator IC | Comparators | Comparators | Analogue Comparator, Dual, High Speed, 2, 56 Ns, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip | Linear - Comparators | Analog Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | CMOS | Push Pull | |||||
| Package Type | SOIC; 8-SOIC | Tube | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |