The MCP6567-E/MS is a dual open-drain output comparator designed for low-power applications, operating within a supply voltage range of 1.8V to 5.5V. It features a typical quiescent current of 100 µA and a maximum propagation delay of 80 ns. The input offset voltage is specified at a maximum of 10 mV, with an input bias current of 1 pA, making it suitable for precision applications. The device supports rail-to-rail input operation and includes internal hysteresis of 5 mV to minimize output switching due to noise. It is available in an 8-MSOP package and operates effectively across a temperature range of -40°C to +125°C. The MCP6567 is compliant with RoHS3 standards and is suitable for various applications, including handheld electronics and alarm circuits.
Manufacturer: Microchip Technology
Win Source Part Number: 1321070-MCP6567-E/MS
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: General Purpose
Standard Package: 100
Mounting: Surface Mount
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 130µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6567EMS
Base Product Number: MCP6567
RoHS Status: ROHS3 Compliant
Comparator, dual +1.8V open-drain, MSOP8
Comparator, dual +1.8V open-drain, MSOP8
Comparator, dual +1.8V open-drain, MSOP8
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6567-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6567-E/MS can be used for catalog matching and distributor lookup.
Analog Comparators Dual 18V Open Drain Comparator E temp
Comparator General Purpose CMOS, Open-Drain 8-MSOP
IC COMP DUAL 1.8V OD 8-MSOP
COMPARATOR, Dual, 20 ns, 8MSOP; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:34ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Dual, Low Power, 2, 34 ns, 1.8V to 5.5V, MSOP, 8 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1321070-MCP6567-E/MS | 7387036 | 7387036P | 692-MCP6567-E/MS | MCP6567-E/MS | MCP6567-E/MS | MCP6567-E/MS | 54M4934 | 84R7343 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparators | Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Comparator, Dual, 20 Ns, 8Msop; Comparator Type Microchip | Analogue Comparator, Dual, Low Power, 2, 34 Ns, 1.8V To 5.5V, Msop, 8 Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Features | Single-Supply | ||||||||
| VOS | 10 millivolts | 10 millivolts | |||||||
| CMRR | 66 dB | 66 dB | 66 dB | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |