Microchip Technology, Inc. 1.8V Low-Power Open-Drain Output Comparator MCP6566

Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Open Drain Output 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 5-pin SOT-23 and SC-70 Packages AEC-Q100 Grade 1
Datasheet
Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Open Drain Output 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 5-pin SOT-23 and SC-70 Packages AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Low-Power Open-Drain Output Comparator - MCP6566 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V Low-Power Open-Drain Output Comparator
MCP6566
1.8V Low-Power Open-Drain Output Comparator MCP6566
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Open Drain Output 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Small 5-pin SOT-23 and SC-70 Packages AEC-Q100 Grade 1

These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The open drain output of the MCP6566/7/9 family with a pull-up resistor, can be used as a level shifter for any desired voltage from 1.6V to 5.5V. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Single, Open Drain Output
    • 47ns Propogation Delay
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 100uA (typical)
    • Small 5-pin SOT-23 and SC-70 Packages
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6566
Product Name 1.8V Low-Power Open-Drain Output Comparator
Package Type ['SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type TQFN
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details