Microchip Technology, Inc. 1.8V Low-Power Push-Pull Output Comparator MCP6562

Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Push-Pull Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Rail-to-Rail Input/Output Small 8-pin MSOP Package AEC-Q100 Grade 1
Datasheet
Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Push-Pull Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Rail-to-Rail Input/Output Small 8-pin MSOP Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Low-Power Push-Pull Output Comparator - MCP6562 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V Low-Power Push-Pull Output Comparator
MCP6562
1.8V Low-Power Push-Pull Output Comparator MCP6562
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Push-Pull Outputs 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Rail-to-Rail Input/Output Small 8-pin MSOP Package AEC-Q100 Grade 1

These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Dual, Push-Pull Outputs
    • 47ns Propogation Delay
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 100uA (typical)
    • Rail-to-Rail Input/Output
    • Small 8-pin MSOP Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6562
Product Name 1.8V Low-Power Push-Pull Output Comparator
Package Type ['WAFER', 'MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1922413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Analog - MTLM111QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details