Microchip Technology, Inc. 1.8V Low-Power Push-Pull Output Comparator MCP6561

Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Push-Pull Output 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Rail-to-Rail Input/Output Small 5-pin SOT-23 and SC-70 Packages AEC-Q100 Grade 1
Datasheet
Description
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Push-Pull Output 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Rail-to-Rail Input/Output Small 5-pin SOT-23 and SC-70 Packages AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Low-Power Push-Pull Output Comparator - MCP6561 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V Low-Power Push-Pull Output Comparator
MCP6561
1.8V Low-Power Push-Pull Output Comparator MCP6561
These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Push-Pull Output 47ns Propogation Delay Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 100uA (typical) Rail-to-Rail Input/Output Small 5-pin SOT-23 and SC-70 Packages AEC-Q100 Grade 1

These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges, and dynamic power consumption while switching. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Single, Push-Pull Output
    • 47ns Propogation Delay
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 100uA (typical)
    • Rail-to-Rail Input/Output
    • Small 5-pin SOT-23 and SC-70 Packages
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6561
Product Name 1.8V Low-Power Push-Pull Output Comparator
Package Type ['DICE', 'SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906422 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details