IC OPAMP GP 2 CIRCUIT 10DFN Product overview: MCP655T-E/MF from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP655T-E/MF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321731-MCP655T-E/MF
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,300
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 200 µV
Current - Supply: 6mA (x2 Channels)
Current - Output / Channel: 100 mA
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: MCP655
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 10DFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 10DFN
Operational Amplifiers - Op Amps Dual 50MHz OP Dual Auto-cal E temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP655T-E/MF | 1321731-MCP655T-E/MF | MCP655T-E/MF-ND | MCP655T-E/MF | MCP655T-E/MF | MCP655T-E/MF | MCP655T-E/MF |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 volts | 5.5 volts | |||||
| Quiescent Current (IQ) | 18000 to ? microamps | ||||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | ||
| Bandwidth | 50 MHz | 50 MHz |