IC OPAMP GP 2 CIRCUIT 10MSOP Product overview: MCP655-E/UN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP655-E/UN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Win Source Part Number: 1382866-MCP655-E/UN
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tube
Number of Circuits: 2
Standard Package: 100 pcs
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 200 µV
Current - Supply: 6mA (x2 Channels)
Current - Output / Channel: 100 mA
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP655
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
OP AMP, 50MHZ, 30V/uS, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 10MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
Operational Amplifiers - Op Amps Dual 50MHz OP Dual Auto-cal E temp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP655-E/UN | MCP655-E/UN-ND | 1382866-MCP655-E/UN | 77M3045 | MCP655-E/UN | MCP655-E/UN | MCP655-E/UN | MCP655-E/UN |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 50Mhz, 30V/us, Msop-10; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 volts | 2.5 to 5.5 volts | 5.5 volts | |||||
| Quiescent Current (IQ) | 18000 to ? microamps | |||||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | ||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz |