Microchip Technology, Inc. Open-Drain Output Sub-Microamp Comparators MCP6548

Description
The MCP6548 is an Open Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package,with chip select pin. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Chip Select Pin AEC-Q100 Grade 1
Datasheet
Description
The MCP6548 is an Open Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package,with chip select pin. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Chip Select Pin AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Drain Output Sub-Microamp Comparators - MCP6548 - Microchip Technology, Inc.
Chandler, AZ, United States
Open-Drain Output Sub-Microamp Comparators
MCP6548
Open-Drain Output Sub-Microamp Comparators MCP6548
The MCP6548 is an Open Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package,with chip select pin. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Chip Select Pin AEC-Q100 Grade 1

The MCP6548 is an Open Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package,with chip select pin. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Open Drain Output
    • Output can be level shifted up to 9V via external pull-up resistor
    • 4us Propogation Delay
    • Low Operating Voltage, 1.6V to 5.5V
    • Low Operating Current, 600nA (typical)
    • Chip Select Pin
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6548
Product Name Open-Drain Output Sub-Microamp Comparators
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details