Microchip Technology, Inc. Open-Drain Output Sub-Microamp Comparators MCP6547

Description
The MCP6547 is an Open Drain, dual comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Open Drain Outputs Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) AEC-Q100 Grade 1
Datasheet
Description
The MCP6547 is an Open Drain, dual comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Open Drain Outputs Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Drain Output Sub-Microamp Comparators - MCP6547 - Microchip Technology, Inc.
Chandler, AZ, United States
Open-Drain Output Sub-Microamp Comparators
MCP6547
Open-Drain Output Sub-Microamp Comparators MCP6547
The MCP6547 is an Open Drain, dual comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Dual, Open Drain Outputs Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) AEC-Q100 Grade 1

The MCP6547 is an Open Drain, dual comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC and MSOP package. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Dual, Open Drain Outputs
    • Output can be level shifted up to 9V via external pull-up resistor
    • 4us Propogation Delay
    • Low Operating Voltage, 1.6V to 5.5V
    • Low Operating Current, 600nA (typical)
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6547
Product Name Open-Drain Output Sub-Microamp Comparators
Package Type ['DICE', 'WAFER', 'MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details