Microchip Technology, Inc. Open-Drain Output Sub-Microamp Comparators MCP6546R

Description
The MCP6546R is an open drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA, a maximum of 1 microamp, 4us propogation delay and in a SOT23 package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Description
The MCP6546R is an open drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA, a maximum of 1 microamp, 4us propogation delay and in a SOT23 package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Drain Output Sub-Microamp Comparators - MCP6546R - Microchip Technology, Inc.
Chandler, AZ, United States
Open-Drain Output Sub-Microamp Comparators
MCP6546R
Open-Drain Output Sub-Microamp Comparators MCP6546R
The MCP6546R is an open drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA, a maximum of 1 microamp, 4us propogation delay and in a SOT23 package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Small 5-pin SOT-23 Package AEC-Q100 Grade 1

The MCP6546R is an open drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA, a maximum of 1 microamp, 4us propogation delay and in a SOT23 package. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Open Drain Output
    • Output can be level shifted up to 9V via external pull-up resistor
    • 4us Propogation Delay
    • Low Operating Voltage, 1.6V to 5.5V
    • Low Operating Current, 600nA (typical)
    • Small 5-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6546R
Product Name Open-Drain Output Sub-Microamp Comparators
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Audio Amplifier ICs - 2466956 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Security Device, Home Appliances, Health Care System, Alarm Clock
Standards and Certifications RoHS
Package Type U-QFN2020-10
View Details
8-bit Linear Comparator IC - 692-5962-8869101RA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Comparators
Package Type Rail/Tube
View Details
2 suppliers
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details