Microchip Technology, Inc. Open-Drain Output Sub-Microamp Comparators MCP6546

Description
The MCP6546 is an Open-Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC, MSOP and five lead SOT-23 package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Description
The MCP6546 is an Open-Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC, MSOP and five lead SOT-23 package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Drain Output Sub-Microamp Comparators - MCP6546 - Microchip Technology, Inc.
Chandler, AZ, United States
Open-Drain Output Sub-Microamp Comparators
MCP6546
Open-Drain Output Sub-Microamp Comparators MCP6546
The MCP6546 is an Open-Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC, MSOP and five lead SOT-23 package. AEC-Q100 Grade 1 qualification is available for this device Additional Features Open Drain Output Output can be level shifted up to 9V via external pull-up resistor 4us Propogation Delay Low Operating Voltage, 1.6V to 5.5V Low Operating Current, 600nA (typical) Small 5-pin SOT-23 Package AEC-Q100 Grade 1

The MCP6546 is an Open-Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable. This device is offered in the eight lead PDIP, SOIC, MSOP and five lead SOT-23 package. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Open Drain Output
    • Output can be level shifted up to 9V via external pull-up resistor
    • 4us Propogation Delay
    • Low Operating Voltage, 1.6V to 5.5V
    • Low Operating Current, 600nA (typical)
    • Small 5-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6546
Product Name Open-Drain Output Sub-Microamp Comparators
Package Type ['MSOP', 'SOIC', 'SC70', 'SOT-23', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1897327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
LM111QML-SP Voltage Comparator - 5962R0052402VHA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,TO-99
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details