Microchip Technology, Inc. 50 MHz, 200 µV Op Amps with mCal MCP654

Description
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Quad Amplifier Pinout AEC-Q100 Grade 1
Datasheet
Description
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Quad Amplifier Pinout AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 MHz, 200 µV Op Amps with mCal - MCP654 - Microchip Technology, Inc.
Chandler, AZ, United States
50 MHz, 200 µV Op Amps with mCal
MCP654
50 MHz, 200 µV Op Amps with mCal MCP654
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Quad Amplifier Pinout AEC-Q100 Grade 1

The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • mCal Technology: On chip self-calibration
    • 50MHz GBWP
    • High Output Drive Current
    • Rail-to-Rail Output
    • Industry Standard Quad Amplifier Pinout
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP654
Product Name 50 MHz, 200 µV Op Amps with mCal
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML Low Power Low Offset Voltage Quad Comparator - 5962-8773901XA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLT1007AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details