Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP654-E/ST

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP654-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP654-E/ST-ND
Instrumentation, Op Amps, Buffer Amps MCP654-E/ST-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Ic, Op Amp; No. Of Amplifiers Microchip - 41T4165 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp; No. Of Amplifiers Microchip
41T4165
Ic, Op Amp; No. Of Amplifiers Microchip 41T4165
IC, OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

IC, OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP654-E/ST
Operational Amplifiers - Op Amps MCP654-E/ST
Operational Amplifiers - Op Amps Quad 50MHz OP mCal E temp

Operational Amplifiers - Op Amps Quad 50MHz OP mCal E temp

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP654-E/ST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP654-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP654-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP654-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers MCP654-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP654-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP654-E/ST
Instrumentation, OP Amps, Buffer Amps MCP654-E/ST
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP654-E/ST-ND 41T4165 MCP654-E/ST MCP654-E/ST MCP654-E/ST MCP654-E/ST
Product Name Instrumentation, Op Amps, Buffer Amps Ic, Op Amp; No. Of Amplifiers Microchip Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 6 milliamps 6 milliamps 6 milliamps
Slew Rate 30 V/µs 30 V/µs 3.00E-5 V/µs 30 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" 14-TSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers