The MCP652T-E/SNVAO is a dual operational amplifier from the MCP65X family, designed for high-speed applications with a gain-bandwidth product of 50 MHz and a slew rate of 30 V/µs. It features low input offset voltage of ±200 µV (maximum) and low input bias current of 6 pA (typical), making it suitable for precision applications. The device operates on a supply voltage range of +2.5V to +5.5V and supports rail-to-rail output, allowing it to handle input signals that include the negative rail. The MCP652T-E/SNVAO is optimized for low noise and distortion, with a noise level of 7.5 nV/,àöHz at 1 MHz. It is unity-gain stable and includes features such as a Calibration/Chip Select pin for low-power operation and offset calibration. The amplifier is specified for an extended temperature range of -40°C to +125°C, making it suitable for various industrial applications. Typical applications include driving A/D converters, fast low-side current sensing, and optical detector amplification. The device is available in small package options, including SOIC, which is advantageous for space-constrained designs.
IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP652T-E/SNVAOCT-ND | MCP652T-E/SNVAO | MCP652T-E/SNVAO | MCP652T-E/SNVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |
| Slew Rate | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 125degC (TA) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |