IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP652T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP652T-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075303-MCP652T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 6pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 6mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
MCP652 Series 5.5 V 50 MHz 200 µV Operational Amplifier with mCal - SOIC-8
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 50MHz OP Auto-cal E temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP652T-E/SN | 1075303-MCP652T-E/SN | MCP652T-E/SN-ND | MCP652T-E/SN | MCP652T-E/SN | MCP652T-E/SN | 536-MCP652T-E/SN | MCP652T-E/SN | MCP652T-E/SN |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP652T-E/SN | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | MCP652 Series 5.5 V 50 MHz 200 µV Operational Amplifier with mCal - SOIC-8 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| Quiescent Current (IQ) | 18000 to ? microamps | ||||||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | 3.00E-5 V/µs | ||
| Bandwidth | 50 MHz | 50 MHz |