Microchip Technology, Inc. 50 MHz, 200 µV Op Amps with mCal MCP652

Description
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Dual Amplifier Pinout AEC-Q100 Grade 1
Datasheet
Description
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Dual Amplifier Pinout AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 MHz, 200 µV Op Amps with mCal - MCP652 - Microchip Technology, Inc.
Chandler, AZ, United States
50 MHz, 200 µV Op Amps with mCal
MCP652
50 MHz, 200 µV Op Amps with mCal MCP652
The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 50MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Dual Amplifier Pinout AEC-Q100 Grade 1

The MCP65x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • mCal Technology: On chip self-calibration
    • 50MHz GBWP
    • High Output Drive Current
    • Rail-to-Rail Output
    • Industry Standard Dual Amplifier Pinout
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP652
Product Name 50 MHz, 200 µV Op Amps with mCal
Package Type ['DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Video Amplifiers ICs - 2448567P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-6-1
View Details
Analog - MTLT1013AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 5485DM - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details