The MCP651T-E/MNY is a single operational amplifier from the MCP651 family, designed for high bandwidth and high slew rate applications. It features a gain-bandwidth product of 50 MHz and a slew rate of 30 V/µs, making it suitable for fast signal processing tasks. The device has a low input offset voltage of ±200 µV (maximum) and a low input bias current of 6 pA (typical), which enhances its precision in various applications. This op-amp operates on a supply voltage range of +2.5V to +5.5V and supports rail-to-rail output, allowing it to utilize the full voltage range effectively. It is also optimized for low noise, with a noise specification of 7.5 nV/,àöHz at 1 MHz. The MCP651T-E/MNY is available in an 8-lead TDFN package and is rated for an extended temperature range of -40°C to +125°C, making it suitable for demanding environments. Typical applications include driving A/D converters, fast low-side current sensing, and optical detector amplification. The device is designed for ease of use, being unity-gain stable and featuring no phase reversal. Overall, the MCP651T-E/MNY is a robust choice for engineers seeking a high-performance operational amplifier for precision applications.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 1 CIRCUIT 8TDFN
Operational Amplifiers - Op Amps Single 50MHz OP mCal E temp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 1 CIRCUIT 8TDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP651T-E/MNYTR-ND | MCP651T-E/MNY | MCP651T-E/MNY | MCP651T-E/MNY | MCP651T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||
| Slew Rate | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | -40degC ~ 125degC | 8-WFDFN Exposed Pad |