The MCP651-E/SN is a high-performance operational amplifier from Microchip Technology, designed for applications requiring high bandwidth and low offset voltage. It features a gain-bandwidth product of 50 MHz and a slew rate of 30 V/µs, making it suitable for fast signal processing tasks. The device operates on a supply voltage range of +2.5V to +5.5V and is optimized for single-supply operation with rail-to-rail output capability. The MCP651-E/SN exhibits a low input offset voltage of ±200 µV (maximum) and a typical input bias current of 6 pA, ensuring high accuracy in signal amplification. It is also characterized by low noise performance, with a noise density of 7.5 nV/,àöHz at 1 MHz. The amplifier supports a low-power mode, drawing only 5 µA per channel, which is beneficial for battery-operated devices. This op-amp is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications. Typical applications include driving A/D converters, current sensing, and audio signal processing. The MCP651-E/SN is available in compact package options such as SOT23-5 and DFN, facilitating integration into space-constrained designs.
Manufacturer: Microchip Technology
Win Source Part Number: 926719-MCP651-E/SN
Series: mCal Technology
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP651
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP651-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP651-E/SN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, 50MHZ, 30V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Sngl 50MHz OP Auto-cal E temp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 926719-MCP651-E/SN | MCP651-E/SN-ND | 687-MCP651-E/SN | MCP651-E/SN | MCP651-E/SN | 536-MCP651-E/SN | MCP651-E/SN | 77M3038 | MCP651-E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP651-E/SN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 50Mhz, 30V/us, Soic-8; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||||||
| Slew Rate | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | 30 V/µs |